Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS20-4TQ144C

Description
Spartan® Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP
Request a Quote Datasheet
Description
Spartan® Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS20-4TQ144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS20-4TQ144C-ND
FPGAs (Field Programmable Gate Array) XCS20-4TQ144C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP

Spartan® Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-4TQ144C - 939728-XCS20-4TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-4TQ144C
939728-XCS20-4TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-4TQ144C 939728-XCS20-4TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 939728-XCS20-4TQ144C Series: Spartan® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 113 Part Status: Obsolete Family Name: XCS20 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939728-XCS20-4TQ144C
Series: Spartan®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Number of I/O: 113
Part Status: Obsolete
Family Name: XCS20
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC FPGA 113 I/O 144TQFP - 903-XCS20-4TQ144C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 113 I/O 144TQFP
903-XCS20-4TQ144C
IC FPGA 113 I/O 144TQFP 903-XCS20-4TQ144C
IC FPGA 113 I/O 144TQFP

IC FPGA 113 I/O 144TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-4TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS20-4TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS20-4TQ144C
IC FPGA 113 I/O 144TQFP

IC FPGA 113 I/O 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS20-4TQ144C-ND 939728-XCS20-4TQ144C 903-XCS20-4TQ144C XCS20-4TQ144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-4TQ144C IC FPGA 113 I/O 144TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP QFP
Pins 144 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 20000
Logic Cells / Logic Blocks 950
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details