Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS20-3VQ100C

Description
Spartan® Field Programmable Gate Array (FPGA) IC 77 12800 950 100-TQFP
Request a Quote Datasheet
Description
Spartan® Field Programmable Gate Array (FPGA) IC 77 12800 950 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS20-3VQ100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS20-3VQ100C-ND
FPGAs (Field Programmable Gate Array) XCS20-3VQ100C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 77 12800 950 100-TQFP

Spartan® Field Programmable Gate Array (FPGA) IC 77 12800 950 100-TQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-3VQ100C - 214503-XCS20-3VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-3VQ100C
214503-XCS20-3VQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-3VQ100C 214503-XCS20-3VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 214503-XCS20-3VQ100C Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 20000 Family Name: XCS20 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): APA075-FTQ100ES; APA150-FTQG100I; APA150-FTQ100 ; APA075-TQ100ES; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Republic of Korea, Japan, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214503-XCS20-3VQ100C
Mounting: SMD (SMT)
Number of I/O: 77
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 20000
Family Name: XCS20
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): APA075-FTQ100ES; APA150-FTQG100I; APA150-FTQ100 ; APA075-TQ100ES;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Republic of Korea, Japan, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FPGA 77 I/O 100VQFP - 903-XCS20-3VQ100C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 77 I/O 100VQFP
903-XCS20-3VQ100C
IC FPGA 77 I/O 100VQFP 903-XCS20-3VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-3VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS20-3VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS20-3VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS20-3VQ100C-ND 214503-XCS20-3VQ100C 903-XCS20-3VQ100C XCS20-3VQ100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-3VQ100C IC FPGA 77 I/O 100VQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type TQFP; Other; 100-TQFP QFP; Other; 100-VQFP (14x14) QFP; Other; 100-TQFP QFP; TQFP
Pins 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 20000 20000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFI672-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details