Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105794-XCS20-3TQG14
Length: 20 mm
Mounting: SMD (SMT)
Height: 1.4 mm
Number of Pins: 144
Number of Logic Elements/Cells: 950
Number of Gates: 20000
Width: 20 mm
Categories: OEM Parts(T-Z)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Registers: 1120
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1105794-XCS20-3TQG144C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XCS20-3TQG144C |