Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS20-3TQ144C

Description
Spartan® Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP
Request a Quote Datasheet
Description
Spartan® Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS20-3TQ144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS20-3TQ144C-ND
FPGAs (Field Programmable Gate Array) XCS20-3TQ144C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP

Spartan® Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-3TQ144C - 057740-XCS20-3TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-3TQ144C
057740-XCS20-3TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-3TQ144C 057740-XCS20-3TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 057740-XCS20-3TQ144C Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 400 Number of Logic Elements/Cells: 950 Total RAM Bits: 12800 Number of Gates: 20000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057740-XCS20-3TQ144C
Mounting: SMD (SMT)
Number of I/O: 113
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 20000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FPGA 113 I/O 144TQFP - 903-XCS20-3TQ144C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 113 I/O 144TQFP
903-XCS20-3TQ144C
IC FPGA 113 I/O 144TQFP 903-XCS20-3TQ144C
IC FPGA 113 I/O 144TQFP

IC FPGA 113 I/O 144TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-3TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS20-3TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS20-3TQ144C
IC FPGA 113 I/O 144TQFP

IC FPGA 113 I/O 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS20-3TQ144C-ND 057740-XCS20-3TQ144C 903-XCS20-3TQ144C XCS20-3TQ144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS20-3TQ144C IC FPGA 113 I/O 144TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP QFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 20000 20000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-2 - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details