Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS10XL-5PC84C

Description
Spartan®-XL Field Programmable Gate Array (FPGA) IC 61 6272 466 84-LCC (J-Lead)
Request a Quote Datasheet
Description
Spartan®-XL Field Programmable Gate Array (FPGA) IC 61 6272 466 84-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS10XL-5PC84C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS10XL-5PC84C-ND
FPGAs (Field Programmable Gate Array) XCS10XL-5PC84C-ND
Spartan®-XL Field Programmable Gate Array (FPGA) IC 61 6272 466 84-LCC (J-Lead)

Spartan®-XL Field Programmable Gate Array (FPGA) IC 61 6272 466 84-LCC (J-Lead)

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10XL-5PC84C - 800010-XCS10XL-5PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10XL-5PC84C
800010-XCS10XL-5PC84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10XL-5PC84C 800010-XCS10XL-5PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 800010-XCS10XL-5PC84 C Series: Spartan-XL Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 61 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: XCS10XL Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): AT40K05LV-3AJC; A14V25A-StdPLG84C; QL3004E-0PL84I; QL3004E-2PL84C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800010-XCS10XL-5PC84C
Series: Spartan-XL
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 61
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 10000
Part Status: Obsolete(EOL)
Family Name: XCS10XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): AT40K05LV-3AJC; A14V25A-StdPLG84C; QL3004E-0PL84I; QL3004E-2PL84C;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS10XL-5PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS10XL-5PC84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS10XL-5PC84C
IC FPGA 61 I/O 84PLCC

IC FPGA 61 I/O 84PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS10XL-5PC84C-ND 800010-XCS10XL-5PC84C XCS10XL-5PC84C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10XL-5PC84C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 84-LCC (J-Lead)
Pins 84
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data