Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10XL-4CS144C XCS10XL-4CS144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057738-XCS10XL-4CS14 4C Mounting: SMD (SMT) Number of I/O: 112 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-LCSBGA (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057738-XCS10XL-4CS14 4C Mounting: SMD (SMT) Number of I/O: 112 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-LCSBGA (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10XL-4CS144C - 057738-XCS10XL-4CS144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10XL-4CS144C
057738-XCS10XL-4CS144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10XL-4CS144C 057738-XCS10XL-4CS144C
Manufacturer: Xilinx Inc. Win Source Part Number: 057738-XCS10XL-4CS14 4C Mounting: SMD (SMT) Number of I/O: 112 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-LCSBGA (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 057738-XCS10XL-4CS144C
Mounting: SMD (SMT)
Number of I/O: 112
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 10000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-LCSBGA (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS10XL-4CS144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS10XL-4CS144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS10XL-4CS144C
IC FPGA 112 I/O 144LCSBGA

IC FPGA 112 I/O 144LCSBGA

Supplier's Site
IC FPGA 112 I/O 144CSBGA - 903-XCS10XL-4CS144C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 112 I/O 144CSBGA
903-XCS10XL-4CS144C
IC FPGA 112 I/O 144CSBGA 903-XCS10XL-4CS144C
IC FPGA 112 I/O 144CSBGA

IC FPGA 112 I/O 144CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057738-XCS10XL-4CS144C XCS10XL-4CS144C 903-XCS10XL-4CS144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10XL-4CS144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 112 I/O 144CSBGA
System Gates 10000 10000
Logic Cells / Logic Blocks 466 466
Package Type Other; 144-LCSBGA (12x12) PBGA Other; 144-TFBGA, CSPBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other -3.3V; 3V; 3.3V; Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QI - Lingto Electronic Limited
Specs
System Gates 96
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details