Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-4VQ100C XCS10-4VQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1119288-XCS10-4VQ100 C Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1119288-XCS10-4VQ100 C Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-4VQ100C - 1119288-XCS10-4VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-4VQ100C
1119288-XCS10-4VQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-4VQ100C 1119288-XCS10-4VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 1119288-XCS10-4VQ100 C Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1119288-XCS10-4VQ100C
Mounting: SMD (SMT)
Number of I/O: 77
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 10000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS10-4VQ100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS10-4VQ100C-ND
FPGAs (Field Programmable Gate Array) XCS10-4VQ100C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 77 6272 466 100-TQFP

Spartan® Field Programmable Gate Array (FPGA) IC 77 6272 466 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-4VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS10-4VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS10-4VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1119288-XCS10-4VQ100C XCS10-4VQ100C-ND XCS10-4VQ100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-4VQ100C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 10000
Logic Cells / Logic Blocks 466
Package Type QFP; Other; 100-VQFP (14x14) TQFP; Other; 100-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4AC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details