Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS10-4TQ144C

Description
Spartan® Field Programmable Gate Array (FPGA) IC 112 6272 466 144-LQFP
Request a Quote Datasheet
Description
Spartan® Field Programmable Gate Array (FPGA) IC 112 6272 466 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS10-4TQ144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS10-4TQ144C-ND
FPGAs (Field Programmable Gate Array) XCS10-4TQ144C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 112 6272 466 144-LQFP

Spartan® Field Programmable Gate Array (FPGA) IC 112 6272 466 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-4TQ144C - 043926-XCS10-4TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-4TQ144C
043926-XCS10-4TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-4TQ144C 043926-XCS10-4TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 043926-XCS10-4TQ144C Mounting: SMD (SMT) Number of I/O: 112 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Family Name: XCS10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): OR2T04A-5T144I; OR2T04A4T144-DB; QL3012-3PF144C; OR2T04A5T144-DB; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043926-XCS10-4TQ144C
Mounting: SMD (SMT)
Number of I/O: 112
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 10000
Family Name: XCS10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): OR2T04A-5T144I; OR2T04A4T144-DB; QL3012-3PF144C; OR2T04A5T144-DB;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-4TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS10-4TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS10-4TQ144C
IC FPGA 112 I/O 144TQFP

IC FPGA 112 I/O 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS10-4TQ144C-ND 043926-XCS10-4TQ144C XCS10-4TQ144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-4TQ144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details