Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-3VQ100I XCS10-3VQ100I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214497-XCS10-3VQ100I Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Family Name: XCS10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M1440-VQ100C; M1425-VQ100I; M1415-PQ100I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214497-XCS10-3VQ100I Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Family Name: XCS10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M1440-VQ100C; M1425-VQ100I; M1415-PQ100I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-3VQ100I - 214497-XCS10-3VQ100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-3VQ100I
214497-XCS10-3VQ100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-3VQ100I 214497-XCS10-3VQ100I
Manufacturer: Xilinx Inc. Win Source Part Number: 214497-XCS10-3VQ100I Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Family Name: XCS10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): M1440-VQ100C; M1425-VQ100I; M1415-PQ100I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214497-XCS10-3VQ100I
Mounting: SMD (SMT)
Number of I/O: 77
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 10000
Family Name: XCS10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): M1440-VQ100C; M1425-VQ100I; M1415-PQ100I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS10-3VQ100I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS10-3VQ100I-ND
FPGAs (Field Programmable Gate Array) XCS10-3VQ100I-ND
Spartan® Field Programmable Gate Array (FPGA) IC 77 6272 466 100-TQFP

Spartan® Field Programmable Gate Array (FPGA) IC 77 6272 466 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-3VQ100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS10-3VQ100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS10-3VQ100I
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214497-XCS10-3VQ100I XCS10-3VQ100I-ND XCS10-3VQ100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-3VQ100I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 10000
Logic Cells / Logic Blocks 466
Package Type QFP; Other; 100-VQFP (14x14) TQFP; Other; 100-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details