Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-3PC84C XCS10-3PC84C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084742-XCS10-3PC84C Mounting: SMD (SMT) Number of I/O: 61 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084742-XCS10-3PC84C Mounting: SMD (SMT) Number of I/O: 61 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-3PC84C - 084742-XCS10-3PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-3PC84C
084742-XCS10-3PC84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-3PC84C 084742-XCS10-3PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 084742-XCS10-3PC84C Mounting: SMD (SMT) Number of I/O: 61 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 10000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 084742-XCS10-3PC84C
Mounting: SMD (SMT)
Number of I/O: 61
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 10000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 84-PLCC (29.31x29.31)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS10-3PC84C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS10-3PC84C-ND
FPGAs (Field Programmable Gate Array) XCS10-3PC84C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 61 6272 466 84-LCC (J-Lead)

Spartan® Field Programmable Gate Array (FPGA) IC 61 6272 466 84-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-3PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS10-3PC84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS10-3PC84C
IC FPGA 61 I/O 84PLCC

IC FPGA 61 I/O 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084742-XCS10-3PC84C XCS10-3PC84C-ND XCS10-3PC84C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS10-3PC84C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 10000
Logic Cells / Logic Blocks 466
Package Type PLCC; Other; 84-PLCC (29.31x29.31) Other; 84-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details