Xilinx, Inc. 217MHz 3.3V FPGA Programmable Logic Device XCS05XL-4VQG100I

Description
FPGA Spartan-XL Family 5K Gates 238 Cells 217MHz 3.3V 100-Pin VTQFP Product overview: XCS05XL-4VQG100I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 217MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 217MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS05XL-4VQG100I can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Spartan-XL Family 5K Gates 238 Cells 217MHz 3.3V 100-Pin VTQFP Product overview: XCS05XL-4VQG100I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 217MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 217MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS05XL-4VQG100I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
217MHz 3.3V FPGA Programmable Logic Device - 696-XCS05XL-4VQG100I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
217MHz 3.3V FPGA Programmable Logic Device
696-XCS05XL-4VQG100I
217MHz 3.3V FPGA Programmable Logic Device 696-XCS05XL-4VQG100I
FPGA Spartan-XL Family 5K Gates 238 Cells 217MHz 3.3V 100-Pin VTQFP Product overview: XCS05XL-4VQG100I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 217MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 217MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS05XL-4VQG100I can be used for catalog matching and distributor lookup.

FPGA Spartan-XL Family 5K Gates 238 Cells 217MHz 3.3V 100-Pin VTQFP Product overview: XCS05XL-4VQG100I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 217MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 217MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCS05XL-4VQG100I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-4VQG100I - 988798-XCS05XL-4VQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-4VQG100I
988798-XCS05XL-4VQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-4VQG100I 988798-XCS05XL-4VQG100I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988798-XCS05XL-4VQG1 00I Length: 14 mm Operating Supply Voltage: 3.3 V Height: 1 mm Number of Pins: 100 Number of Logic Elements/Cells: 238 Number of Gates: 5000 Width: 14 mm Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XCS05XL-4VQG100IXCS0 5XL4VQG100I; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Speed Grade: 4 Number of Registers: 360

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988798-XCS05XL-4VQG100I
Length: 14 mm
Operating Supply Voltage: 3.3 V
Height: 1 mm
Number of Pins: 100
Number of Logic Elements/Cells: 238
Number of Gates: 5000
Width: 14 mm
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XCS05XL-4VQG100IXCS05XL4VQG100I;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Speed Grade: 4
Number of Registers: 360

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCS05XL-4VQG100I 988798-XCS05XL-4VQG100I
Product Name 217MHz 3.3V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-4VQG100I
System Gates 5000 5000
Logic Cells / Logic Blocks 238 238
Registers 360 360
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details