Manufacturer: Xilinx Inc.
Win Source Part Number: 214494-XCS05XL-4VQ10
Mounting: SMD (SMT)
Number of I/O: 77
Number of LABs/CLBs: 100
Number of Logic Elements/Cells: 238
Total RAM Bits: 3200
Number of Gates: 5000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Spartan®-XL Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP
IC FPGA 77 I/O 100VQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214494-XCS05XL-4VQ100I | XCS05XL-4VQ100I-ND | XCS05XL-4VQ100I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-4VQ100I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 5000 | ||
| Logic Cells / Logic Blocks | 238 | ||
| Package Type | QFP; Other; 100-VQFP (14x14) | TQFP; Other; 100-TQFP | QFP; TQFP |