Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCS05XL-4VQ100C

Description
Spartan®-XL Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP
Request a Quote Datasheet
Description
Spartan®-XL Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCS05XL-4VQ100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS05XL-4VQ100C-ND
FPGAs (Field Programmable Gate Array) XCS05XL-4VQ100C-ND
Spartan®-XL Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP

Spartan®-XL Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-4VQ100C - 043925-XCS05XL-4VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-4VQ100C
043925-XCS05XL-4VQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-4VQ100C 043925-XCS05XL-4VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 043925-XCS05XL-4VQ10 0C Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 5000 Family Name: XCS05XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): QL3006-2PF100M; QL3006-2PF100I; QL3006-1PF100C; QL3006-4PF100C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 043925-XCS05XL-4VQ100C
Mounting: SMD (SMT)
Number of I/O: 77
Number of LABs/CLBs: 100
Number of Logic Elements/Cells: 238
Total RAM Bits: 3200
Number of Gates: 5000
Family Name: XCS05XL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): QL3006-2PF100M; QL3006-2PF100I; QL3006-1PF100C; QL3006-4PF100C;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-4VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS05XL-4VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS05XL-4VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCS05XL-4VQ100C-ND 043925-XCS05XL-4VQ100C XCS05XL-4VQ100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05XL-4VQ100C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type TQFP; Other; 100-TQFP QFP; Other; 100-VQFP (14x14) QFP; TQFP
Pins 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details