Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05-4VQ100C XCS05-4VQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800007-XCS05-4VQ100C Series: Spartan Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 5000 Part Status: Obsolete(EOL) Family Name: XCS05 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQ100; APA075-TQ100ES ; APA150-FTQG100I; APA150-TQ100PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800007-XCS05-4VQ100C Series: Spartan Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 5000 Part Status: Obsolete(EOL) Family Name: XCS05 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQ100; APA075-TQ100ES ; APA150-FTQG100I; APA150-TQ100PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05-4VQ100C - 800007-XCS05-4VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05-4VQ100C
800007-XCS05-4VQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05-4VQ100C 800007-XCS05-4VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 800007-XCS05-4VQ100C Series: Spartan Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 5000 Part Status: Obsolete(EOL) Family Name: XCS05 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): APA075-TQ100; APA075-TQ100ES ; APA150-FTQG100I; APA150-TQ100PP; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800007-XCS05-4VQ100C
Series: Spartan
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 77
Number of LABs/CLBs: 100
Number of Logic Elements/Cells: 238
Total RAM Bits: 3200
Number of Gates: 5000
Part Status: Obsolete(EOL)
Family Name: XCS05
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): APA075-TQ100; APA075-TQ100ES ; APA150-FTQG100I; APA150-TQ100PP;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Japan, Philippines, Taiwan, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS05-4VQ100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS05-4VQ100C-ND
FPGAs (Field Programmable Gate Array) XCS05-4VQ100C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP

Spartan® Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS05-4VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS05-4VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS05-4VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800007-XCS05-4VQ100C XCS05-4VQ100C-ND XCS05-4VQ100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05-4VQ100C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 5000
Logic Cells / Logic Blocks 238
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details