Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05-3VQ100C XCS05-3VQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214493-XCS05-3VQ100C Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 5000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214493-XCS05-3VQ100C Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 5000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05-3VQ100C - 214493-XCS05-3VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05-3VQ100C
214493-XCS05-3VQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05-3VQ100C 214493-XCS05-3VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 214493-XCS05-3VQ100C Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 5000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214493-XCS05-3VQ100C
Mounting: SMD (SMT)
Number of I/O: 77
Number of LABs/CLBs: 100
Number of Logic Elements/Cells: 238
Total RAM Bits: 3200
Number of Gates: 5000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCS05-3VQ100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCS05-3VQ100C-ND
FPGAs (Field Programmable Gate Array) XCS05-3VQ100C-ND
Spartan® Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP

Spartan® Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP

Buy Now Datasheet
IC FPGA 77 I/O 100VQFP - 903-XCS05-3VQ100C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 77 I/O 100VQFP
903-XCS05-3VQ100C
IC FPGA 77 I/O 100VQFP 903-XCS05-3VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site
FPGA 5K Gates 238 Cells 5V 100-Pin VQFP - XCS05-3VQ100C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5K Gates 238 Cells 5V 100-Pin VQFP
XCS05-3VQ100C
FPGA 5K Gates 238 Cells 5V 100-Pin VQFP XCS05-3VQ100C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS05-3VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS05-3VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS05-3VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214493-XCS05-3VQ100C XCS05-3VQ100C-ND 903-XCS05-3VQ100C XCS05-3VQ100C XCS05-3VQ100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS05-3VQ100C FPGAs (Field Programmable Gate Array) IC FPGA 77 I/O 100VQFP FPGA 5K Gates 238 Cells 5V 100-Pin VQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 5000 5000
Logic Cells / Logic Blocks 238 238
Package Type QFP; Other; 100-VQFP (14x14) TQFP; Other; 100-TQFP QFP; Other; 100-TQFP Other; VQFP QFP; TQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data