IC CPLD 512MC 7NS 208QFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 939723-XCR3512XL-7PQ
Series: CoolRunner XPLA3
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP
Package: Bulk
Mounting: Surface Mount
Number of I/O: 180
Family Name: XCR3512
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 512MC 7NSNS 208QFP
CPLD - Complex Programmable Logic Devices XCR3512XL-7PQ208C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XCR3512XL-7PQ208C-ND | 939723-XCR3512XL-7PQ208C | XCR3512XL-7PQ208C | XCR3512XL-7PQ208C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3512XL-7PQ208C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability |