Manufacturer: Xilinx Inc.
Win Source Part Number: 800003-XCR3512XL-12F
Series: CoolRunner XPLA3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 212
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 12000
Delay Time tpd(1) Max: 10.8ns
Voltage Supply - Internal: 2.7 V ~ 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: XCR3512XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): EPM7512BFI256-7; EPM7512AEFI256-10; EPM7512BFC256-6; EPM7512BFI256-7N;
Introduction Date: May 01, 1996
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 10.8NS 256FTBGA
IC CPLD 512MC 10.8NS 256BGA
CPLD - Complex Programmable Logic Devices
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 800003-XCR3512XL-12FT256I | XCR3512XL-12FT256I-ND | XCR3512XL-12FT256I | XCR3512XL-12FT256I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3512XL-12FT256I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 512 | |||
| System Gates | 12000 | |||
| Logic Cells / Logic Blocks | 32 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |