Manufacturer: Xilinx Inc.
Win Source Part Number: 800001-XCR3512XL-10P
Series: CoolRunner XPLA3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP
Mounting: SMD
Number of I/O: 180
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 12000
Delay Time tpd(1) Max: 9.0ns
Voltage Supply - Internal: 2.7 V ~ 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: XCR3512XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): EPM7512BQC208-5; EPM3512AQI208-10; EPM7512AEQC208-12; EPM3512AQC208-10;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 9NS 208QFP
CPLD - Complex Programmable Logic Devices XCR3512XL-10PQ208I
IC CPLD 512MC 9NS 208QFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 800001-XCR3512XL-10PQ208I | XCR3512XL-10PQ208I-ND | XCR3512XL-10PQ208I | XCR3512XL-10PQ208I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3512XL-10PQ208I | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | |||
| System Gates | 12000 | |||
| Logic Cells / Logic Blocks | 32 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |