Manufacturer: Xilinx Inc.
Win Source Part Number: 214489-XCR3512XL-10F
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 12000
Delay Time tpd(1) Max: 9.0ns
Voltage Supply - Internal: 2.7 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-FTBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 9NS 256FTBGA
CPLD - Complex Programmable Logic Devices XCR3512XL-10FT256I
IC CPLD 512MC 9NS 256BGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 214489-XCR3512XL-10FT256I | XCR3512XL-10FT256I-ND | XCR3512XL-10FT256I | XCR3512XL-10FT256I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3512XL-10FT256I | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | |||
| System Gates | 12000 | |||
| Logic Cells / Logic Blocks | 32 | |||
| Package Type | Other; 256-FTBGA (17x17) | Other; 256-LBGA |