IC CPLD 256MC 7NS 256FTBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 939716-XCR3256XL-7FT
Series: CoolRunner XPLA3
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Number of I/O: 164
Family Name: XCR3256
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
CPLD - Complex Programmable Logic Devices
IC CPLD 256MC 7NS 256CSP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XCR3256XL-7FTG256C-ND | 939716-XCR3256XL-7FTG256C | XCR3256XL-7FTG256C | XCR3256XL-7FTG256C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3256XL-7FTG256C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability |