Manufacturer: Xilinx Inc.
Win Source Part Number: 1282069-XCR3256XL-7F
Series: CoolRunner XPLA3
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-LBGA
Mounting: SMD
Number of I/O: 164
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 6000
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: XCR3256XL
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): CY37256VP256-66BBXI;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 7NS 256FTBGA
CPLD - Complex Programmable Logic Devices
CPLD CoolRunner XPLA3 Family 6K Gates 256 Macro Cells 154MHz 0.35um (CMOS) Technology 3.3V 256-Pin FTBGA
IC CPLD 256MC 7NS 256CSP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1282069-XCR3256XL-7FT256C | XCR3256XL-7FT256C-ND | XCR3256XL-7FT256C | 903-XCR3256XL-7FT256C | XCR3256XL-7FT256C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3256XL-7FT256C | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLD CoolRunner XPLA3 Family 6K Gates 256 Macro Cells 154MHz 0.35um (CMOS) Technology 3.3V 256-Pin FTBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | |||
| System Gates | 6000 | 6000 | |||
| Logic Cells / Logic Blocks | 16 | 16 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 3 V ~ 3.6 V | -3.3V; 3V; 3.3V; 3.6V; Other; 3.3V |