CPLD CoolRunner XPLA3 Family 6K Gates 256 Macro Cells 88MHz 0.35um (CMOS) Technology 3.3V 280-Pin CSBGA Product overview: XCR3256XL-12CSG280C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 88MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XCR3256XL-12CSG2
Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105786-XCR3256XL-12
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: EEPROM
Number of Pins: 280
Number of Logic Elements/Cells: 16
Number of Gates: 6000
Number of Macrocells: 256
Propagation Delay: 12 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: TFBGA
Max Frequency: 88 MHz
Alternative Parts (Cross-Reference): XC95288XL-10CSG280C;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 164
Number of Logic Blocks (LABs): 16
Speed Grade: 12
CPLD - Complex Programmable Logic Devices
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XCR3256XL-12CSG280C | 1105786-XCR3256XL-12CSG280C | XCR3256XL-12CSG280C |
| Product Name | 88MHz 3.3V CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3256XL-12CSG280C | CPLD - Complex Programmable Logic Devices |
| Macrocells | 256 | 256 | |
| System Gates | 6000 | 6000 | |
| Logic Cells / Logic Blocks | 16 | 16 | |
| Package Type | Other; TFBGA | Other; TFBGA | |
| Pins | 280 | 280 |