IC CPLD 256MC 9NS 280CSP Product overview: XCR3256XL-10CS280C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XCR3256XL-10CS28
Manufacturer: Xilinx Inc.
Win Source Part Number: 214484-XCR3256XL-10C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 164
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 6000
Delay Time tpd(1) Max: 9.1ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 280-CSBGA (16x16)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XCR3256XL-10CS280C | 214484-XCR3256XL-10CS280C |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3256XL-10CS280C |
| Macrocells | 256 | 256 |
| System Gates | 6000 | 6000 |
| Package Type | Other; Tray | Other; 280-CSBGA (16x16) |
| User I/Os | 164 pins |