Manufacturer: Xilinx Inc.
Win Source Part Number: 214482-XCR3128XL-7CS
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 108
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 3000
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 2.7 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LCSBGA (12x12)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 7NS 144BGA
CPLD - Complex Programmable Logic Devices
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 214482-XCR3128XL-7CS144I | XCR3128XL-7CS144I | XCR3128XL-7CS144I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3128XL-7CS144I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 128 | ||
| System Gates | 3000 | ||
| Logic Cells / Logic Blocks | 8 |