Manufacturer: Xilinx Inc.
Win Source Part Number: 903947-XCR3128XL-7CS
Series: CoolRunner XPLA3
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 144-TFBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 108
Family Name: XCR3128
Categories: Integrated Circuits (ICs)
Case / Package: 144-LCSBGA (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 198
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
CPLD - Complex Programmable Logic Devices
IC CPLD 128MC 7NS 144BGA
| Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 903947-XCR3128XL-7CS144C | XCR3128XL-7CS144C | 903-XCR3128XL-7CS144C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3128XL-7CS144C | CPLD - Complex Programmable Logic Devices | IC CPLD 128MC 7NS 144BGA |
| Package Type | Other; 144-LCSBGA (12x12) | Other; 144-TFBGA, CSPBGA | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 128 | ||
| System Gates | 3000 | ||
| Logic Cells / Logic Blocks | 8 |