IC CPLD 128MC 100VQFP Product overview: XCR3128XL-6VQ100C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XCR3128XL-6VQ100
Manufacturer: Xilinx Inc.
Win Source Part Number: 1119264-XCR3128XL-6V
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 3000
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-VQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
CPLD - Complex Programmable Logic Devices
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XCR3128XL-6VQ100C | 1119264-XCR3128XL-6VQ100C | XCR3128XL-6VQ100C |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3128XL-6VQ100C | CPLD - Complex Programmable Logic Devices |
| Macrocells | 128 | 128 | |
| System Gates | 3000 | 3000 | |
| Package Type | Other; Tray | QFP; Other; 100-VQFP (14x14) | |
| User I/Os | 84 pins |