Manufacturer: Xilinx Inc.
Win Source Part Number: 214479-XCR3128XL-10C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 108
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 3000
Delay Time tpd(1) Max: 9.1ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-LCSBGA (12x12)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC CPLD 128MC 9.1NS 144BGA
CPLD - Complex Programmable Logic Devices
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 214479-XCR3128XL-10CS144C | XCR3128XL-10CS144C | XCR3128XL-10CS144C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3128XL-10CS144C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 128 | ||
| System Gates | 3000 | ||
| Logic Cells / Logic Blocks | 8 |