Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL10PC44I XCR3064XL10PC44I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019340-XCR3064XL10P C44I Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: EEPROM Number of Pins: 44 Number of Logic Elements/Cells: 4 Number of Gates: 1500 Number of Macrocells: 64 Propagation Delay: 10 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: LCC Max Frequency: 95 MHz Alternative Parts (Cross-Reference): XCR3064XL10PC44IXCR3 064XL-10PC44I; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of I/Os: 36 Number of Logic Blocks (LABs): 4 Speed Grade: 10
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019340-XCR3064XL10P C44I Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: EEPROM Number of Pins: 44 Number of Logic Elements/Cells: 4 Number of Gates: 1500 Number of Macrocells: 64 Propagation Delay: 10 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: LCC Max Frequency: 95 MHz Alternative Parts (Cross-Reference): XCR3064XL10PC44IXCR3 064XL-10PC44I; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of I/Os: 36 Number of Logic Blocks (LABs): 4 Speed Grade: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL10PC44I - 1019340-XCR3064XL10PC44I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL10PC44I
1019340-XCR3064XL10PC44I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL10PC44I 1019340-XCR3064XL10PC44I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019340-XCR3064XL10P C44I Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: EEPROM Number of Pins: 44 Number of Logic Elements/Cells: 4 Number of Gates: 1500 Number of Macrocells: 64 Propagation Delay: 10 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: LCC Max Frequency: 95 MHz Alternative Parts (Cross-Reference): XCR3064XL10PC44IXCR3 064XL-10PC44I; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of I/Os: 36 Number of Logic Blocks (LABs): 4 Speed Grade: 10

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019340-XCR3064XL10PC44I
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: EEPROM
Number of Pins: 44
Number of Logic Elements/Cells: 4
Number of Gates: 1500
Number of Macrocells: 64
Propagation Delay: 10 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: LCC
Max Frequency: 95 MHz
Alternative Parts (Cross-Reference): XCR3064XL10PC44IXCR3064XL-10PC44I;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of I/Os: 36
Number of Logic Blocks (LABs): 4
Speed Grade: 10

Buy Now
CPLD Programmable Logic Device - 695-XCR3064XL10PC44I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-XCR3064XL10PC44I
CPLD Programmable Logic Device 695-XCR3064XL10PC44I
IC Cpld 64MC 9.1NS 44PLCC Product overview: XCR3064XL10PC44I from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XCR3064XL10PC44I can be used for catalog matching and distributor lookup.

IC Cpld 64MC 9.1NS 44PLCC Product overview: XCR3064XL10PC44I from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XCR3064XL10PC44I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1019340-XCR3064XL10PC44I 695-XCR3064XL10PC44I
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL10PC44I CPLD Programmable Logic Device
Macrocells 64 64
System Gates 1500 1500
Logic Cells / Logic Blocks 4 4
Package Type Other; LCC Other; Bulk
Pins 44 44
Unlock Full Specs
to access all available technical data