IC CPLD 64MC 7NS 56CSBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1319624-XCR3064XL-7C
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 360
Mounting: Surface Mount
Number of I/O: 48
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 1500
Delay Time tpd(1) Max: 7 ns
Voltage Supply - Internal: 2.7V ~ 3.6V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Supplier Device Package: 56-CSBGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 56-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCR3064
RoHS Status: RoHS non-compliant
CPLD - Complex Programmable Logic Devices XCR3064XL-7CP56I
IC CPLD 64MC 7NS 56CSP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XCR3064XL-7CP56I-ND | 1319624-XCR3064XL-7CP56I | XCR3064XL-7CP56I | XCR3064XL-7CP56I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 56-LFBGA, CSPBGA | Other; 56-LFBGA, CSPBGA | PBGA | |
| Pins | 56 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |