IC CPLD 64MC 5.5NS 44VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 1282057-XCR3064XL-6V
Series: CoolRunner XPLA3
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-TQFP
Mounting: SMD
Number of I/O: 36
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 1500
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: XCR3064XL
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 44-VQFP (10x10)
Alternative Parts (Cross-Reference): MACH210A-7VNC; MACH210A-12VNC; MACH210A-10VNC;
Introduction Date: May 01, 1996
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 5.5NS 44VQFP
CPLD - Complex Programmable Logic Devices XCR3064XL-6VQ44C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XCR3064XL-6VQ44C-ND | 1282057-XCR3064XL-6VQ44C | XCR3064XL-6VQ44C | XCR3064XL-6VQ44C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL-6VQ44C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||
| Package Type | TQFP; Other; 44-TQFP | QFP; TQFP | ||
| Pins | 44 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |