Manufacturer: Xilinx Inc.
Win Source Part Number: 214476-XCR3064XL-6VQ
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 1500
Delay Time tpd(1) Max: 5.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): LC4064C-75T100C; XCR3064XL-10VQG100C;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices
CPLD CoolRunner XPLA3 Family 1.5K Gates 64 Macro Cells 192MHz 0.35um (CMOS) Technology 3.3V 100-Pin VTQFP
| Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 214476-XCR3064XL-6VQ100C | XCR3064XL-6VQ100C | 903-XCR3064XL-6VQ100C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL-6VQ100C | CPLD - Complex Programmable Logic Devices | CPLD CoolRunner XPLA3 Family 1.5K Gates 64 Macro Cells 192MHz 0.35um (CMOS) Technology 3.3V 100-Pin VTQFP |
| Macrocells | 64 | 64 | |
| System Gates | 1500 | 1500 | |
| Logic Cells / Logic Blocks | 4 | 4 | |
| Package Type | QFP; Other; 100-VQFP (14x14) | QFP; Other; 100-TQFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |