CPLD CoolRunner XPLA3 Family 1.5K Gates 64 Macro Cells 192MHz 0.35um (CMOS) Technology 3.3V 48-Pin CSBGA Product overview: XCR3064XL-6CS48C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 192MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XCR3064XL-6CS48C
Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105783-XCR3064XL-6C
Packaging: Bulk
Operating Supply Voltage: 3.3 V
Memory Type: EEPROM
Number of Pins: 48
Number of Logic Elements/Cells: 4
Number of Gates: 1500
Number of Macrocells: 64
Propagation Delay: 6 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Max Frequency: 192 MHz
Alternative Parts (Cross-Reference): LC4064ZE-7TN48I; LC4064ZE-7TN48C; LC4064ZE-5TN48I; XC2C64A-7QFG48C; ATF1504AS-7AX44; ATF1504AS-7JX44XCR30
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 40
Number of Logic Blocks (LABs): 4
Speed Grade: 6
CPLD - Complex Programmable Logic Devices
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XCR3064XL-6CS48C | 1105783-XCR3064XL-6CS48C | XCR3064XL-6CS48C |
| Product Name | 192MHz 3.3V CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL-6CS48C | CPLD - Complex Programmable Logic Devices |
| Macrocells | 64 | 64 | |
| System Gates | 1500 | 1500 | |
| Logic Cells / Logic Blocks | 4 | 4 | |
| Package Type | Other; Bulk | ||
| Pins | 48 | 48 |