IC CPLD 64MC 5.5NS 56CSBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 939710-XCR3064XL-6CP
Series: CoolRunner XPLA3
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 56-LFBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 48
Family Name: XCR3064
Categories: Integrated Circuits (ICs)
Case / Package: 56-CSBGA (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
CPLD - Complex Programmable Logic Devices XCR3064XL-6CPG56C
IC CPLD 64MC 5.5NS 56CSP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XCR3064XL-6CPG56C-ND | 939710-XCR3064XL-6CPG56C | XCR3064XL-6CPG56C | XCR3064XL-6CPG56C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL-6CPG56C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability |