Manufacturer: Xilinx Inc.
Win Source Part Number: 903943-XCR3064XL-10P
Series: CoolRunner XPLA3
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 40
Part Status: Obsolete
Family Name: XCR3064XL
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 64MC 9.1NS 44PLCC
IC CPLD 64MC 9.1NS 44PLCC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 903943-XCR3064XL-10PC44C | XCR3064XL-10PC44C-ND | XCR3064XL-10PC44C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL-10PC44C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | PLCC; Other; 44-PLCC (16.59x16.59) | Other; 44-LCC (J-Lead) |