Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL-10CS48C XCR3064XL-10CS48C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1282054-XCR3064XL-10 CS48C Series: CoolRunner XPLA3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-FBGA, CSPBGA Mounting: SMD Number of I/O: 40 Programmable Type: In System Programmable (min 1K program/erase cycles) Number of Gates: 1500 Delay Time tpd(1) Max: 9.1ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: XCR3064XL Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 48-CSBGA (7x7) Alternative Parts (Cross-Reference): CY37064VP48-100BAXIT ; CY37064VP48-100BAIT; CY37064VP48-143BACT; Introduction Date: May 01, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1282054-XCR3064XL-10 CS48C Series: CoolRunner XPLA3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-FBGA, CSPBGA Mounting: SMD Number of I/O: 40 Programmable Type: In System Programmable (min 1K program/erase cycles) Number of Gates: 1500 Delay Time tpd(1) Max: 9.1ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: XCR3064XL Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 48-CSBGA (7x7) Alternative Parts (Cross-Reference): CY37064VP48-100BAXIT ; CY37064VP48-100BAIT; CY37064VP48-143BACT; Introduction Date: May 01, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL-10CS48C - 1282054-XCR3064XL-10CS48C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL-10CS48C
1282054-XCR3064XL-10CS48C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL-10CS48C 1282054-XCR3064XL-10CS48C
Manufacturer: Xilinx Inc. Win Source Part Number: 1282054-XCR3064XL-10 CS48C Series: CoolRunner XPLA3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-FBGA, CSPBGA Mounting: SMD Number of I/O: 40 Programmable Type: In System Programmable (min 1K program/erase cycles) Number of Gates: 1500 Delay Time tpd(1) Max: 9.1ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: XCR3064XL Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 48-CSBGA (7x7) Alternative Parts (Cross-Reference): CY37064VP48-100BAXIT ; CY37064VP48-100BAIT; CY37064VP48-143BACT; Introduction Date: May 01, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 1282054-XCR3064XL-10CS48C
Series: CoolRunner XPLA3
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-FBGA, CSPBGA
Mounting: SMD
Number of I/O: 40
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 1500
Delay Time tpd(1) Max: 9.1ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: XCR3064XL
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 48-CSBGA (7x7)
Alternative Parts (Cross-Reference): CY37064VP48-100BAXIT; CY37064VP48-100BAIT; CY37064VP48-143BACT;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - XCR3064XL-10CS48C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XCR3064XL-10CS48C-ND
CPLDs (Complex Programmable Logic Devices) XCR3064XL-10CS48C-ND
IC CPLD 64MC 9.1NS 48CSP

IC CPLD 64MC 9.1NS 48CSP

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XCR3064XL-10CS48C
CPLD - Complex Programmable Logic Devices XCR3064XL-10CS48C
CPLD - Complex Programmable Logic Devices

CPLD - Complex Programmable Logic Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1282054-XCR3064XL-10CS48C XCR3064XL-10CS48C-ND XCR3064XL-10CS48C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3064XL-10CS48C CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 64
System Gates 1500
Logic Cells / Logic Blocks 4
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY39100V256B-83BBC - Lingto Electronic Limited
Specs
System Gates 144000
User I/Os 180 pins
Propagation Delay 15 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF2500C-10JC - Quarktwin Technology Ltd.
Specs
Macrocells 24
Package Type Other; 44-LCC (J-Lead)
User I/Os 24 pins
View Details
3 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI81080V-125LB272 - Lingto Electronic Limited
Specs
User I/Os 192 pins
Propagation Delay 14.5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF750C-10SU-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers