Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023088-XCR3032XL10P
Mounting: SMD (SMT)
Number of Pins: 44
Number of Gates: 750
Number of Macrocells: 32
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Alternative Parts (Cross-Reference): XCR3032XL10PCG44CXCR
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023088-XCR3032XL10PCG44C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XCR3032XL10PCG44C |