IC CPLD 32MC 7NS 44VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 1282051-XCR3032XL-7V
Series: CoolRunner XPLA3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TQFP
Mounting: SMD
Number of I/O: 36
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 750
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 2.7 V ~ 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: XCR3032XL
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 44-VQFP (10x10)
Alternative Parts (Cross-Reference): MACH111-15VNC; MACH111-12VNC; ispLSI 2032V-100LTN44;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC CPLD 32MC 7NS 44VQFP
CPLD - Complex Programmable Logic Devices
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XCR3032XL-7VQ44I-ND | 1282051-XCR3032XL-7VQ44I | XCR3032XL-7VQ44I | XCR3032XL-7VQ44I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3032XL-7VQ44I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||
| Package Type | TQFP; Other; 44-TQFP | QFP; TQFP | ||
| Pins | 44 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |