IC CPLD 32MC 9.1NS 44VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 027085-XCR3032XL-10V
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 750
Delay Time tpd(1) Max: 9.1ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-VQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC CPLD 32MC 9.1NS 44VQFP
CPLD - Complex Programmable Logic Devices XCR3032XL-10VQG44C
IC CPLD 32MC 9.1NS 44VQFP
LIXINC Electronics Co., Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|---|
Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
Product Number | XCR3032XL-10VQG44C | 027085-XCR3032XL-10VQG44C | XCR3032XL-10VQG44C | XCR3032XL-10VQG44C | 122-1957-ND |
Product Name | Integrated Circuits | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3032XL-10VQG44C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
Macrocells | 32 | 32 | |||
System Gates | 750 | 750 | |||
Logic Cells / Logic Blocks | 2 | 2 | |||
Package Type | QFP; Other; Tray | QFP; Other; 44-VQFP (10x10) | QFP; TQFP | TQFP; Other; 44-TQFP | |
User I/Os | 36 pins |