Manufacturer: Xilinx Inc.
Win Source Part Number: 214473-XCR3032XL-10C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 750
Delay Time tpd(1) Max: 9.1ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-CSBGA (7x7)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC CPLD 32MC 9.1NS 48CSP
CPLD - Complex Programmable Logic Devices
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 214473-XCR3032XL-10CS48C | XCR3032XL-10CS48C | XCR3032XL-10CS48C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XCR3032XL-10CS48C | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 32 | 32 | |
| System Gates | 750 | 750 | |
| Logic Cells / Logic Blocks | 2 |