Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU9P-1FFVE900E

Description
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41881600 599550 900-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41881600 599550 900-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU9P-1FFVE900E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU9P-1FFVE900E-ND
FPGAs (Field Programmable Gate Array) XCKU9P-1FFVE900E-ND
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41881600 599550 900-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41881600 599550 900-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323164-XCKU9P-1FFVE900E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323164-XCKU9P-1FFVE900E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323164-XCKU9P-1FFVE900E
Manufacturer: AMD Xilinx Win Source Part Number: 1323164-XCKU9P-1FFVE 900E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Number of I/O: 304 Number of LABs/CLBs: 34260 Number of Logic Elements/Cells: 599550 Total RAM Bits: 41881600 Voltage - Supply: 0.825V ~ 0.876V Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 900-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 66 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Base Product Number: XCKU9 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323164-XCKU9P-1FFVE900E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 304
Number of LABs/CLBs: 34260
Number of Logic Elements/Cells: 599550
Total RAM Bits: 41881600
Voltage - Supply: 0.825V ~ 0.876V
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 900-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 66
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Base Product Number: XCKU9
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU9P-1FFVE900E
FPGA - Field Programmable Gate Array XCKU9P-1FFVE900E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Kintex Ultrascale+, Fcbga-900; Svhc Amd Xilinx - 17AH9522 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale+, Fcbga-900; Svhc Amd Xilinx
17AH9522
Fpga, Kintex Ultrascale+, Fcbga-900; Svhc Amd Xilinx 17AH9522
FPGA, KINTEX ULTRASCALE+, FCBGA-900; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE+, FCBGA-900; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU9P-1FFVE900E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU9P-1FFVE900E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU9P-1FFVE900E
IC FPGA 304 I/O 900FCBGA

IC FPGA 304 I/O 900FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU9P-1FFVE900E-ND 1323164-XCKU9P-1FFVE900E XCKU9P-1FFVE900E 17AH9522 XCKU9P-1FFVE900E
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Kintex Ultrascale+, Fcbga-900; Svhc Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 900-BBGA, FCBGA Other; 900-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details