Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU5P-L2SFVB784E

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318090-XCKU5P-L2SFV B784E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 304 Number of LABs/CLBs: 27120 Number of Logic Elements/Cells: 474600 Total RAM Bits: 41984000 Voltage - Supply: 0.698V ~ 0.876V Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 110°C (TJ) Case / Package: 784-BFBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 72 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Base Product Number: XCKU5 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318090-XCKU5P-L2SFV B784E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 304 Number of LABs/CLBs: 27120 Number of Logic Elements/Cells: 474600 Total RAM Bits: 41984000 Voltage - Supply: 0.698V ~ 0.876V Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 110°C (TJ) Case / Package: 784-BFBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 72 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Base Product Number: XCKU5 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318090-XCKU5P-L2SFVB784E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318090-XCKU5P-L2SFVB784E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318090-XCKU5P-L2SFVB784E
Manufacturer: AMD Xilinx Win Source Part Number: 1318090-XCKU5P-L2SFV B784E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 304 Number of LABs/CLBs: 27120 Number of Logic Elements/Cells: 474600 Total RAM Bits: 41984000 Voltage - Supply: 0.698V ~ 0.876V Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 110°C (TJ) Case / Package: 784-BFBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 72 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Base Product Number: XCKU5 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318090-XCKU5P-L2SFVB784E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 304
Number of LABs/CLBs: 27120
Number of Logic Elements/Cells: 474600
Total RAM Bits: 41984000
Voltage - Supply: 0.698V ~ 0.876V
Supplier Device Package: 784-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 110°C (TJ)
Case / Package: 784-BFBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 72
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Base Product Number: XCKU5
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCKU5P-L2SFVB784E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU5P-L2SFVB784E-ND
FPGAs (Field Programmable Gate Array) XCKU5P-L2SFVB784E-ND
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41984000 474600 784-BFBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41984000 474600 784-BFBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU5P-L2SFVB784E
FPGA - Field Programmable Gate Array XCKU5P-L2SFVB784E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU5P-L2SFVB784E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU5P-L2SFVB784E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU5P-L2SFVB784E
IC FPGA 304 I/O 784FCBGA

IC FPGA 304 I/O 784FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318090-XCKU5P-L2SFVB784E XCKU5P-L2SFVB784E-ND XCKU5P-L2SFVB784E XCKU5P-L2SFVB784E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 474600
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details