Manufacturer: AMD Xilinx
Win Source Part Number: 1318197-XCKU5P-3SFVB
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 304
Number of LABs/CLBs: 20340
Number of Logic Elements/Cells: 355950
Total RAM Bits: 31641600
Voltage - Supply: 0.873V ~ 0.927V
Supplier Device Package: 784-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 784-BFBGA, FCBGA
ECCN: 5A002A1
Fake Threat In the Open Market: 82
HTSUS: 8542.39.0001
Base Product Number: XCKU5
RoHS Status: ROHS3 Compliant
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 31641600 355950 784-BFBGA, FCBGA
IC FPGA 304 I/O 784FCBGA
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1318197-XCKU5P-3SFVB784E | XCKU5P-3SFVB784E-ND | XCKU5P-3SFVB784E | XCKU5P-3SFVB784E |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 355950 |