Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU5P-2FFVB676I

Description
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 280 41984000 474600 676-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 280 41984000 474600 676-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU5P-2FFVB676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU5P-2FFVB676I-ND
FPGAs (Field Programmable Gate Array) XCKU5P-2FFVB676I-ND
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 280 41984000 474600 676-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 280 41984000 474600 676-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU5P-2FFVB676I
FPGA - Field Programmable Gate Array XCKU5P-2FFVB676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Kintex Ultrascale+, 280 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx - 32AC9730 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale+, 280 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx
32AC9730
Fpga, Kintex Ultrascale+, 280 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx 32AC9730
FPGA, KINTEX ULTRASCALE+, 280 I/O, FCBGA; No. of Logic Blocks:216960; No. of Macrocells:474600; FPGA Family:Kintex UltraScale+; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:16900Kbit; MSL:- RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE+, 280 I/O, FCBGA; No. of Logic Blocks:216960; No. of Macrocells:474600; FPGA Family:Kintex UltraScale+; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:16900Kbit; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU5P-2FFVB676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU5P-2FFVB676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU5P-2FFVB676I
IC FPGA 280 I/O 676FCBGA

IC FPGA 280 I/O 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU5P-2FFVB676I-ND XCKU5P-2FFVB676I 32AC9730 XCKU5P-2FFVB676I
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Kintex Ultrascale+, 280 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BBGA, FCBGA Other; FCBGA
Pins 676 676
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484I4AB - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 342 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details