Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996133-XCKU5P-2FFVB6
RAM Size: 2.3 MB
Number of Transceivers: 0
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XCKU5P-2FFVB676EXCKU
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Speed Grade: -2
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 280 41984000 474600 676-BBGA, FCBGA
FPGA, KINTEX ULTRASCALE+, 280 I/O, FCBGA; No. of Logic Blocks:216960; No. of Macrocells:474600; FPGA Family:Kintex UltraScale+; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:2; Total RAM Bits:16900Kbit; MSL:- RoHS Compliant: Yes
IC FPGA 280 I/O 676FCBGA
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 996133-XCKU5P-2FFVB676E | XCKU5P-2FFVB676E-ND | 32AC9729 | XCKU5P-2FFVB676E | XCKU5P-2FFVB676E |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCKU5P-2FFVB676E | FPGAs (Field Programmable Gate Array) | Fpga, Kintex Ultrascale+, 280 I/o, Fcbga; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Operating Temperature | 100 C (212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | ||
| Package Type | Other; 676-BBGA, FCBGA | Other; FCBGA | |||
| Pins | 676 | 676 |