Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU5P-1SFVB784E

Description
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41984000 474600 784-BFBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41984000 474600 784-BFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU5P-1SFVB784E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU5P-1SFVB784E-ND
FPGAs (Field Programmable Gate Array) XCKU5P-1SFVB784E-ND
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41984000 474600 784-BFBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41984000 474600 784-BFBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323321-XCKU5P-1SFVB784E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323321-XCKU5P-1SFVB784E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323321-XCKU5P-1SFVB784E
Manufacturer: AMD Xilinx Win Source Part Number: 1323321-XCKU5P-1SFVB 784E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 304 Number of LABs/CLBs: 27120 Number of Logic Elements/Cells: 474600 Total RAM Bits: 41984000 Voltage - Supply: 0.825V ~ 0.876V Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 784-BFBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 74 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Base Product Number: XCKU5 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323321-XCKU5P-1SFVB784E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 304
Number of LABs/CLBs: 27120
Number of Logic Elements/Cells: 474600
Total RAM Bits: 41984000
Voltage - Supply: 0.825V ~ 0.876V
Supplier Device Package: 784-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 784-BFBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 74
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Base Product Number: XCKU5
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU5P-1SFVB784E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU5P-1SFVB784E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU5P-1SFVB784E
IC FPGA 304 I/O 784FCBGA

IC FPGA 304 I/O 784FCBGA

Supplier's Site
Fpga, Kintex Ultrascale+, Fcbga-784; Svhc Amd Xilinx - 17AH9519 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale+, Fcbga-784; Svhc Amd Xilinx
17AH9519
Fpga, Kintex Ultrascale+, Fcbga-784; Svhc Amd Xilinx 17AH9519
FPGA, KINTEX ULTRASCALE+, FCBGA-784; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE+, FCBGA-784; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCKU5P-1SFVB784E
FPGA - Field Programmable Gate Array XCKU5P-1SFVB784E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU5P-1SFVB784E-ND 1323321-XCKU5P-1SFVB784E XCKU5P-1SFVB784E 17AH9519 XCKU5P-1SFVB784E
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale+, Fcbga-784; Svhc Amd Xilinx FPGA - Field Programmable Gate Array
Package Type Other; 784-BFBGA, FCBGA Other; 784-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 773 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details