Manufacturer: AMD Xilinx
Win Source Part Number: 1323261-XCKU3P-L2FFV
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 280
Number of LABs/CLBs: 20340
Number of Logic Elements/Cells: 355950
Total RAM Bits: 31641600
Voltage - Supply: 0.698V ~ 0.876V
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 676-BBGA, FCBGA
ECCN: 5A002A1
Fake Threat In the Open Market: 66
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Base Product Number: XCKU3
RoHS Status: ROHS3 Compliant
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 280 31641600 355950 676-BBGA, FCBGA
IC FPGA 280 I/O 676FCBGA
FPGA, KINTEX ULTRASCALE+, FCBGA-676; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323261-XCKU3P-L2FFVB676E | XCKU3P-L2FFVB676E-ND | XCKU3P-L2FFVB676E | 17AH9508 | XCKU3P-L2FFVB676E |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex Ultrascale+, Fcbga-676; Svhc Amd Xilinx | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 355950 |