Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU3P-3FFVB676E

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318146-XCKU3P-3FFVB 676E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 280 Number of LABs/CLBs: 20340 Number of Logic Elements/Cells: 355950 Total RAM Bits: 31641600 Voltage - Supply: 0.873V ~ 0.927V Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 676-BBGA, FCBGA ECCN: 5A002A1 Fake Threat In the Open Market: 79 HTSUS: 8542.39.0001 Base Product Number: XCKU3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318146-XCKU3P-3FFVB 676E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 280 Number of LABs/CLBs: 20340 Number of Logic Elements/Cells: 355950 Total RAM Bits: 31641600 Voltage - Supply: 0.873V ~ 0.927V Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 676-BBGA, FCBGA ECCN: 5A002A1 Fake Threat In the Open Market: 79 HTSUS: 8542.39.0001 Base Product Number: XCKU3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318146-XCKU3P-3FFVB676E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318146-XCKU3P-3FFVB676E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318146-XCKU3P-3FFVB676E
Manufacturer: AMD Xilinx Win Source Part Number: 1318146-XCKU3P-3FFVB 676E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 280 Number of LABs/CLBs: 20340 Number of Logic Elements/Cells: 355950 Total RAM Bits: 31641600 Voltage - Supply: 0.873V ~ 0.927V Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 676-BBGA, FCBGA ECCN: 5A002A1 Fake Threat In the Open Market: 79 HTSUS: 8542.39.0001 Base Product Number: XCKU3 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318146-XCKU3P-3FFVB676E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 280
Number of LABs/CLBs: 20340
Number of Logic Elements/Cells: 355950
Total RAM Bits: 31641600
Voltage - Supply: 0.873V ~ 0.927V
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 676-BBGA, FCBGA
ECCN: 5A002A1
Fake Threat In the Open Market: 79
HTSUS: 8542.39.0001
Base Product Number: XCKU3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCKU3P-3FFVB676E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU3P-3FFVB676E-ND
FPGAs (Field Programmable Gate Array) XCKU3P-3FFVB676E-ND
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 280 31641600 355950 676-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 280 31641600 355950 676-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU3P-3FFVB676E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU3P-3FFVB676E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU3P-3FFVB676E
IC FPGA 280 I/O 676FCBGA

IC FPGA 280 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318146-XCKU3P-3FFVB676E XCKU3P-3FFVB676E-ND XCKU3P-3FFVB676E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 355950
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details