Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU15P-L2FFVE1517E

Description
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 82329600 1143450 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 82329600 1143450 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU15P-L2FFVE1517E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU15P-L2FFVE1517E-ND
FPGAs (Field Programmable Gate Array) XCKU15P-L2FFVE1517E-ND
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 82329600 1143450 1517-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 512 82329600 1143450 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318130-XCKU15P-L2FFVE1517E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318130-XCKU15P-L2FFVE1517E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318130-XCKU15P-L2FFVE1517E
Manufacturer: AMD Xilinx Win Source Part Number: 1318130-XCKU15P-L2FF VE1517E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 512 Number of LABs/CLBs: 65340 Number of Logic Elements/Cells: 1143450 Total RAM Bits: 82329600 Voltage - Supply: 0.698V ~ 0.876V Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 1517-BBGA, FCBGA ECCN: 5A002A1 Fake Threat In the Open Market: 65 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Base Product Number: XCKU15 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318130-XCKU15P-L2FFVE1517E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 512
Number of LABs/CLBs: 65340
Number of Logic Elements/Cells: 1143450
Total RAM Bits: 82329600
Voltage - Supply: 0.698V ~ 0.876V
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 1517-BBGA, FCBGA
ECCN: 5A002A1
Fake Threat In the Open Market: 65
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Base Product Number: XCKU15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fpga, Kintex Ultrascale+, Fcbga-1517; Svhc Amd Xilinx - 17AH9495 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale+, Fcbga-1517; Svhc Amd Xilinx
17AH9495
Fpga, Kintex Ultrascale+, Fcbga-1517; Svhc Amd Xilinx 17AH9495
FPGA, KINTEX ULTRASCALE+, FCBGA-1517; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE+, FCBGA-1517; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU15P-L2FFVE1517E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU15P-L2FFVE1517E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU15P-L2FFVE1517E
IC FPGA 512 I/O 1517FCBGA

IC FPGA 512 I/O 1517FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU15P-L2FFVE1517E-ND 1318130-XCKU15P-L2FFVE1517E 17AH9495 XCKU15P-L2FFVE1517E
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale+, Fcbga-1517; Svhc Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details