Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 516 82329600 1143450 1156-BBGA, FCBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1318129-XCKU15P-L2FF
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 516
Number of LABs/CLBs: 65340
Number of Logic Elements/Cells: 1143450
Total RAM Bits: 82329600
Voltage - Supply: 0.698V ~ 0.876V
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 1156-BBGA, FCBGA
ECCN: 5A002A1
Fake Threat In the Open Market: 84
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Base Product Number: XCKU15
RoHS Status: ROHS3 Compliant
FPGA, KINTEX ULTRASCALE+, FCBGA-1156; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FPGA - Field Programmable Gate Array
IC FPGA 516 I/O 1156FCBGA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XCKU15P-L2FFVA1156E-ND | 1318129-XCKU15P-L2FFVA1156E | 17AH9494 | XCKU15P-L2FFVA1156E | XCKU15P-L2FFVA1156E |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex Ultrascale+, Fcbga-1156; Svhc Amd Xilinx | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1156-BBGA, FCBGA | Other; 1156-BBGA, FCBGA |