Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCKU15P-3FFVE1760E

Description
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 668 82329600 1143450 1760-BBGA, FCBGA
Request a Quote
Description
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 668 82329600 1143450 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Xilinx Kintex UltraScale+ FPGA (part number 21AH4595) features advanced performance capabilities with speed grades available in -3, -2, and -1, where the -3E devices offer the highest performance. It operates at a core voltage (V_{CCINT}) of 0.85V or 0.72V, allowing for lower maximum static power consumption in the -2LE and -1LI variants. The device supports a wide range of temperature specifications, including extended, industrial, and military ranges, making it suitable for various applications. The FPGA includes multiple supply voltage options for different functionalities, such as V_{CCBRAM} for block RAM and V_{CCO} for I/O banks, with maximum ratings specified to ensure reliability. The device is compliant with RoHS standards and does not contain any substances of very high concern (SVHC). This FPGA is designed for high-performance applications, making it a suitable choice for engineers looking for a robust and versatile solution in their projects.

Datasheet Summary
Powered by GS/AI

The Xilinx Kintex UltraScale+ FPGA (part number 21AH4595) features advanced performance capabilities with speed grades available in -3, -2, and -1, where the -3E devices offer the highest performance. It operates at a core voltage (V_{CCINT}) of 0.85V or 0.72V, allowing for lower maximum static power consumption in the -2LE and -1LI variants. The device supports a wide range of temperature specifications, including extended, industrial, and military ranges, making it suitable for various applications. The FPGA includes multiple supply voltage options for different functionalities, such as V_{CCBRAM} for block RAM and V_{CCO} for I/O banks, with maximum ratings specified to ensure reliability. The device is compliant with RoHS standards and does not contain any substances of very high concern (SVHC). This FPGA is designed for high-performance applications, making it a suitable choice for engineers looking for a robust and versatile solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCKU15P-3FFVE1760E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCKU15P-3FFVE1760E-ND
FPGAs (Field Programmable Gate Array) XCKU15P-3FFVE1760E-ND
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 668 82329600 1143450 1760-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 668 82329600 1143450 1760-BBGA, FCBGA

Buy Now Datasheet
Fpga, Kintex Ultrascale+, Fcbga-1760; Svhc Amd Xilinx - 21AH4595 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex Ultrascale+, Fcbga-1760; Svhc Amd Xilinx
21AH4595
Fpga, Kintex Ultrascale+, Fcbga-1760; Svhc Amd Xilinx 21AH4595
FPGA, KINTEX ULTRASCALE+, FCBGA-1760; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FPGA, KINTEX ULTRASCALE+, FCBGA-1760; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCKU15P-3FFVE1760E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCKU15P-3FFVE1760E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU15P-3FFVE1760E
IC FPGA 668 I/O 1760FCBGA

IC FPGA 668 I/O 1760FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCKU15P-3FFVE1760E-ND 21AH4595 XCKU15P-3FFVE1760E
Product Name FPGAs (Field Programmable Gate Array) Fpga, Kintex Ultrascale+, Fcbga-1760; Svhc Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details